KEMET Electronics Corporation Ceramic Capacitors CBR08C309C1GAC

Description
CAP CER 3PF 100V C0G/NP0 0805
Request a Quote Datasheet
Description
CAP CER 3PF 100V C0G/NP0 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR08C309C1GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR08C309C1GACTR-ND
Ceramic Capacitors 399-CBR08C309C1GACTR-ND
CAP CER 3PF 100V C0G/NP0 0805

CAP CER 3PF 100V C0G/NP0 0805

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CBR08C309C1GAC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
CBR08C309C1GAC
Capacitors - Ceramic Capacitors CBR08C309C1GAC
CAP CER 3PF 100V C0G/NP0 0805

CAP CER 3PF 100V C0G/NP0 0805

Supplier's Site
3.00Pf 100V Rohs Compliant Kemet - 85AC8838 - Newark, An Avnet Company
Chicago, IL, United States
3.00Pf 100V Rohs Compliant Kemet
85AC8838
3.00Pf 100V Rohs Compliant Kemet 85AC8838
3.00PF 100V ROHS COMPLIANT: YES

3.00PF 100V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-CBR08C309C1GACTR-ND CBR08C309C1GAC 85AC8838
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 3.00Pf 100V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C153U075EJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers