Cap Ceramic 0.3pF 500V C0G 0.05pF Pad SMD 0805 125°C Low ESR Medical T/R Product overview: CBR08C308ACGAC from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.3pF, 500V, 0.05pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.3pF, 500V, 0.05pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CBR08C308ACGAC can be used for catalog matching and distributor lookup.
0.3pF ±0.05pF 500V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
0.3pF ±0.05pF 500V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
0.3pF ±0.05pF 500V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
CAP CER 0.3PF 500V C0G/NP0 0805
.300PF 500V ROHS COMPLIANT: YES
CAP CER 0.3PF 500V C0G/NP0 0805
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-CBR08C308ACGAC | 399-11258-6-ND | 399-11258-1-ND | CBR08C308ACGAC | 85AC8821 | CBR08C308ACGAC |
| Product Name | SMD 0.3pF 500V 0.05pF Capacitor | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | .300Pf 500V Rohs Compliant Kemet | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| RoHS Compliant | Yes | Yes | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.3000 microF | 3.00E-7 microF | 3.00E-7 microF |