KEMET Electronics Corporation Ceramic Capacitors CBR08C269CCGAC

Description
CAP CER 2.6PF 500V C0G/NP0 0805
Request a Quote Datasheet
Description
CAP CER 2.6PF 500V C0G/NP0 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR08C269CCGACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR08C269CCGACTR-ND
Ceramic Capacitors 399-CBR08C269CCGACTR-ND
CAP CER 2.6PF 500V C0G/NP0 0805

CAP CER 2.6PF 500V C0G/NP0 0805

Buy Now Datasheet
2.60Pf 500V Rohs Compliant Kemet - 85AC8759 - Newark, An Avnet Company
Chicago, IL, United States
2.60Pf 500V Rohs Compliant Kemet
85AC8759
2.60Pf 500V Rohs Compliant Kemet 85AC8759
2.60PF 500V ROHS COMPLIANT: YES

2.60PF 500V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CBR08C269CCGACTR-ND 85AC8759
Product Name Ceramic Capacitors 2.60Pf 500V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0505J250P200BQT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details