KEMET Electronics Corporation Ceramic Capacitors CBR08C249CCGAC

Description
CAP CER 2.4PF 500V C0G/NP0 0805
Request a Quote Datasheet
Description
CAP CER 2.4PF 500V C0G/NP0 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR08C249CCGACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR08C249CCGACTR-ND
Ceramic Capacitors 399-CBR08C249CCGACTR-ND
CAP CER 2.4PF 500V C0G/NP0 0805

CAP CER 2.4PF 500V C0G/NP0 0805

Buy Now Datasheet
2.40Pf 500V Rohs Compliant Kemet - 85AC8735 - Newark, An Avnet Company
Chicago, IL, United States
2.40Pf 500V Rohs Compliant Kemet
85AC8735
2.40Pf 500V Rohs Compliant Kemet 85AC8735
2.40PF 500V ROHS COMPLIANT: YES

2.40PF 500V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CBR08C249CCGACTR-ND 85AC8735
Product Name Ceramic Capacitors 2.40Pf 500V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C303U100CE2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-0603F0500820GCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details