KEMET Electronics Corporation Ceramic Capacitors CBR08C249C5GAC

Description
CAP CER 2.4PF 50V C0G/NP0 0805
Request a Quote Datasheet
Description
CAP CER 2.4PF 50V C0G/NP0 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR08C249C5GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR08C249C5GACTR-ND
Ceramic Capacitors 399-CBR08C249C5GACTR-ND
CAP CER 2.4PF 50V C0G/NP0 0805

CAP CER 2.4PF 50V C0G/NP0 0805

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CBR08C249C5GAC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
CBR08C249C5GAC
Capacitors - Ceramic Capacitors CBR08C249C5GAC
CAP CER 2.4PF 50V C0G/NP0 0805

CAP CER 2.4PF 50V C0G/NP0 0805

Supplier's Site
2.40Pf 50.0V Rohs Compliant Kemet - 85AC8737 - Newark, An Avnet Company
Chicago, IL, United States
2.40Pf 50.0V Rohs Compliant Kemet
85AC8737
2.40Pf 50.0V Rohs Compliant Kemet 85AC8737
2.40PF 50.0V ROHS COMPLIANT: YES

2.40PF 50.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-CBR08C249C5GACTR-ND CBR08C249C5GAC 85AC8737
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 2.40Pf 50.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N270F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Aluminum Polymer - 336XMPL6R3MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers