KEMET Electronics Corporation Ceramic Capacitors CBR08C240J1GAC

Description
24pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
24pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CBR08C240J1GAC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CBR08C240J1GAC-ND
Ceramic Capacitors CBR08C240J1GAC-ND
24pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

24pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
24.0Pf 100V Rohs Compliant Kemet - 85AC8724 - Newark, An Avnet Company
Chicago, IL, United States
24.0Pf 100V Rohs Compliant Kemet
85AC8724
24.0Pf 100V Rohs Compliant Kemet 85AC8724
24.0PF 100V ROHS COMPLIANT: YES

24.0PF 100V ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - CBR08C240J1GAC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CBR08C240J1GAC
Ceramic Capacitors CBR08C240J1GAC
CAP CER 24PF 100V NP0 0805

CAP CER 24PF 100V NP0 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number CBR08C240J1GAC-ND 85AC8724 CBR08C240J1GAC
Product Name Ceramic Capacitors 24.0Pf 100V Rohs Compliant Kemet Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitor 2200Pf, 100V, X7R, 10%, Radial; Capacitance Cornell Dubilier - 65F631 - Newark, An Avnet Company
Specs
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Capacitance Range 0.0022 microF
View Details
2 suppliers
Film Capacitors - 1725909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details