KEMET Electronics Corporation Ceramic Capacitors CBR08C209A5GAC

Description
2pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
2pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CBR08C209A5GAC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CBR08C209A5GAC-ND
Ceramic Capacitors CBR08C209A5GAC-ND
2pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

2pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
2.00Pf 50.0V Rohs Compliant Kemet - 85AC8660 - Newark, An Avnet Company
Chicago, IL, United States
2.00Pf 50.0V Rohs Compliant Kemet
85AC8660
2.00Pf 50.0V Rohs Compliant Kemet 85AC8660
2.00PF 50.0V ROHS COMPLIANT: YES

2.00PF 50.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CBR08C209A5GAC-ND 85AC8660
Product Name Ceramic Capacitors 2.00Pf 50.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C224U7R5EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100180FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details