KEMET Electronics Corporation Ceramic Capacitors CBR08C209A1GAC

Description
2pF ±0.05pF 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
2pF ±0.05pF 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CBR08C209A1GAC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CBR08C209A1GAC-ND
Ceramic Capacitors CBR08C209A1GAC-ND
2pF ±0.05pF 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

2pF ±0.05pF 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
2.00Pf 100V Rohs Compliant Kemet - 85AC8659 - Newark, An Avnet Company
Chicago, IL, United States
2.00Pf 100V Rohs Compliant Kemet
85AC8659
2.00Pf 100V Rohs Compliant Kemet 85AC8659
2.00PF 100V ROHS COMPLIANT: YES

2.00PF 100V ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - CBR08C209A1GAC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CBR08C209A1GAC
Ceramic Capacitors CBR08C209A1GAC
CAP CER 2PF 100V NP0 0805

CAP CER 2PF 100V NP0 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number CBR08C209A1GAC-ND 85AC8659 CBR08C209A1GAC
Product Name Ceramic Capacitors 2.00Pf 100V Rohs Compliant Kemet Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100470FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Paper Film Capacitors - 104PSB202K2H - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Film Capacitors - 1725721 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details