KEMET Electronics Corporation Ceramic Capacitors CBR08C120FAGAC

Description
12pF ±1% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
12pF ±1% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-8707-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8707-1-ND
Ceramic Capacitors 399-8707-1-ND
12pF ±1% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

12pF ±1% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-8707-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8707-6-ND
Ceramic Capacitors 399-8707-6-ND
12pF ±1% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

12pF ±1% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-8707-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8707-2-ND
Ceramic Capacitors 399-8707-2-ND
12pF ±1% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

12pF ±1% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
12.0Pf 250V Rohs Compliant Kemet - 85AC8495 - Newark, An Avnet Company
Chicago, IL, United States
12.0Pf 250V Rohs Compliant Kemet
85AC8495
12.0Pf 250V Rohs Compliant Kemet 85AC8495
12.0PF 250V ROHS COMPLIANT: YES

12.0PF 250V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-8707-1-ND 399-8707-6-ND 85AC8495
Product Name Ceramic Capacitors Ceramic Capacitors 12.0Pf 250V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C133U050CC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers