KEMET Electronics Corporation Ceramic Capacitors CBR06C979D1GAC

Description
CAP CER 9.7PF 100V C0G/NP0 0603
Request a Quote Datasheet
Description
CAP CER 9.7PF 100V C0G/NP0 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR06C979D1GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR06C979D1GACTR-ND
Ceramic Capacitors 399-CBR06C979D1GACTR-ND
CAP CER 9.7PF 100V C0G/NP0 0603

CAP CER 9.7PF 100V C0G/NP0 0603

Buy Now Datasheet
9.70Pf 100V Rohs Compliant Kemet - 85AC8427 - Newark, An Avnet Company
Chicago, IL, United States
9.70Pf 100V Rohs Compliant Kemet
85AC8427
9.70Pf 100V Rohs Compliant Kemet 85AC8427
9.70PF 100V ROHS COMPLIANT: YES

9.70PF 100V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CBR06C979D1GACTR-ND 85AC8427
Product Name Ceramic Capacitors 9.70Pf 100V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C353U025AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0402N270F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details