KEMET Electronics Corporation Ceramic Capacitors CBR06C899BAGAC

Description
8.9pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
8.9pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-16274-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16274-2-ND
Ceramic Capacitors 399-16274-2-ND
8.9pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

8.9pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Cap, 8.9Pf, 250V, 0603; Capacitance Kemet - 43AC9080 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 8.9Pf, 250V, 0603; Capacitance Kemet
43AC9080
Cap, 8.9Pf, 250V, 0603; Capacitance Kemet 43AC9080
CAP, 8.9PF, 250V, 0603; Capacitance:8.9pF; Voltage Rating:250V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 8.9PF, 250V, 0603; Capacitance:8.9pF; Voltage Rating:250V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - CBR06C899BAGAC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CBR06C899BAGAC
Capacitors - Ceramic Capacitors CBR06C899BAGAC
CAP CER 8.9PF 250V C0G/NP0 0603

CAP CER 8.9PF 250V C0G/NP0 0603

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 399-16274-2-ND 43AC9080 CBR06C899BAGAC
Product Name Ceramic Capacitors Cap, 8.9Pf, 250V, 0603; Capacitance Kemet Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000180GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - M39014/052103 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details