KEMET Electronics Corporation Ceramic Capacitors CBR06C889BAGAC

Description
8.8pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
8.8pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-16272-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16272-2-ND
Ceramic Capacitors 399-16272-2-ND
8.8pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

8.8pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CBR06C889BAGAC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CBR06C889BAGAC
Capacitors - Ceramic Capacitors CBR06C889BAGAC
CAP CER 8.8PF 250V C0G/NP0 0603

CAP CER 8.8PF 250V C0G/NP0 0603

Supplier's Site
Cap, 8.8Pf, 250V, 0603; Capacitance Kemet - 43AC9078 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 8.8Pf, 250V, 0603; Capacitance Kemet
43AC9078
Cap, 8.8Pf, 250V, 0603; Capacitance Kemet 43AC9078
CAP, 8.8PF, 250V, 0603; Capacitance:8.8pF; Voltage Rating:250V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 8.8PF, 250V, 0603; Capacitance:8.8pF; Voltage Rating:250V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - CBR06C889BAGAC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CBR06C889BAGAC
Ceramic Capacitors CBR06C889BAGAC
CAP CER RF 8.8PF 250V +/-0.1 PF

CAP CER RF 8.8PF 250V +/-0.1 PF

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-16272-2-ND CBR06C889BAGAC 43AC9078 CBR06C889BAGAC
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Cap, 8.8Pf, 250V, 0603; Capacitance Kemet Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 250 volts 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C123U100DF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details