KEMET Electronics Corporation Ceramic Capacitors CBR06C859C1GAC

Description
CAP CER 8.5PF 100V C0G/NP0 0603
Request a Quote Datasheet
Description
CAP CER 8.5PF 100V C0G/NP0 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR06C859C1GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR06C859C1GACTR-ND
Ceramic Capacitors 399-CBR06C859C1GACTR-ND
CAP CER 8.5PF 100V C0G/NP0 0603

CAP CER 8.5PF 100V C0G/NP0 0603

Buy Now Datasheet
8.50Pf 100V Rohs Compliant Kemet - 85AC8327 - Newark, An Avnet Company
Chicago, IL, United States
8.50Pf 100V Rohs Compliant Kemet
85AC8327
8.50Pf 100V Rohs Compliant Kemet 85AC8327
8.50PF 100V ROHS COMPLIANT: YES

8.50PF 100V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CBR06C859C1GACTR-ND 85AC8327
Product Name Ceramic Capacitors 8.50Pf 100V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - M39014/021342 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers