KEMET Electronics Corporation Ceramic Capacitors CBR06C829DAGAC

Description
8.2pF ±0.5pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
8.2pF ±0.5pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-8742-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8742-6-ND
Ceramic Capacitors 399-8742-6-ND
8.2pF ±0.5pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

8.2pF ±0.5pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-8742-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8742-1-ND
Ceramic Capacitors 399-8742-1-ND
8.2pF ±0.5pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

8.2pF ±0.5pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-8742-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8742-2-ND
Ceramic Capacitors 399-8742-2-ND
8.2pF ±0.5pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

8.2pF ±0.5pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
8.20Pf 250V Rohs Compliant Kemet - 85AC8308 - Newark, An Avnet Company
Chicago, IL, United States
8.20Pf 250V Rohs Compliant Kemet
85AC8308
8.20Pf 250V Rohs Compliant Kemet 85AC8308
8.20PF 250V ROHS COMPLIANT: YES

8.20PF 250V ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - CBR06C829DAGAC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CBR06C829DAGAC
Ceramic Capacitors CBR06C829DAGAC
CAP CER 8.2PF 250V C0G/NP0 0603

CAP CER 8.2PF 250V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-8742-6-ND 399-8742-1-ND 85AC8308 CBR06C829DAGAC
Product Name Ceramic Capacitors Ceramic Capacitors 8.20Pf 250V Rohs Compliant Kemet Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ultracapacitors - DSM355Q030W075PB - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-1162-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers