KEMET Electronics Corporation Ceramic Capacitors CBR06C829BAGAC

Description
8.2pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
8.2pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-8746-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8746-6-ND
Ceramic Capacitors 399-8746-6-ND
8.2pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

8.2pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-8746-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8746-2-ND
Ceramic Capacitors 399-8746-2-ND
8.2pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

8.2pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-8746-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8746-1-ND
Ceramic Capacitors 399-8746-1-ND
8.2pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

8.2pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Cap, 8.2Pf, 250V, 0603; Capacitance Kemet - 43AC9067 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 8.2Pf, 250V, 0603; Capacitance Kemet
43AC9067
Cap, 8.2Pf, 250V, 0603; Capacitance Kemet 43AC9067
CAP, 8.2PF, 250V, 0603; Capacitance:8.2pF; Voltage Rating:250V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 8.2PF, 250V, 0603; Capacitance:8.2pF; Voltage Rating:250V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-8746-6-ND 399-8746-2-ND 43AC9067
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 8.2Pf, 250V, 0603; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050525003P90HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101921T250AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers