KEMET Electronics Corporation Ceramic Capacitors CBR06C829B5GAC

Description
8.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
8.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-17325-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-17325-2-ND
Ceramic Capacitors 399-17325-2-ND
8.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

8.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-17325-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-17325-6-ND
Ceramic Capacitors 399-17325-6-ND
8.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

8.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-17325-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-17325-1-ND
Ceramic Capacitors 399-17325-1-ND
8.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

8.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Cap, 8.2Pf, 50V, 0603 Rohs Compliant Kemet - 67AH8933 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 8.2Pf, 50V, 0603 Rohs Compliant Kemet
67AH8933
Cap, 8.2Pf, 50V, 0603 Rohs Compliant Kemet 67AH8933
CAP, 8.2PF, 50V, 0603 ROHS COMPLIANT: YES

CAP, 8.2PF, 50V, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 8.2Pf, 50V, 0603; Capacitance Kemet - 94Y9768 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 8.2Pf, 50V, 0603; Capacitance Kemet
94Y9768
Cap, 8.2Pf, 50V, 0603; Capacitance Kemet 94Y9768
CAP, 8.2PF, 50V, 0603; Capacitance:8.2pF; Voltage Rating:50V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification Standard:-;RoHS Compliant: Yes

CAP, 8.2PF, 50V, 0603; Capacitance:8.2pF; Voltage Rating:50V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification Standard:-;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-17325-2-ND 399-17325-6-ND 67AH8933 94Y9768
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 8.2Pf, 50V, 0603 Rohs Compliant Kemet Cap, 8.2Pf, 50V, 0603; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100332FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - M39014/011563 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details