KEMET Electronics Corporation Ceramic Capacitors CBR06C809DAGAC

Description
8pF ±0.5pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
8pF ±0.5pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-8739-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8739-6-ND
Ceramic Capacitors 399-8739-6-ND
8pF ±0.5pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

8pF ±0.5pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-8739-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8739-1-ND
Ceramic Capacitors 399-8739-1-ND
8pF ±0.5pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

8pF ±0.5pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-8739-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8739-2-ND
Ceramic Capacitors 399-8739-2-ND
8pF ±0.5pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

8pF ±0.5pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - CBR06C809DAGAC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CBR06C809DAGAC
Ceramic Capacitors CBR06C809DAGAC
CAP CER 8PF 250V C0G/NP0 0603

CAP CER 8PF 250V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 399-8739-6-ND 399-8739-1-ND CBR06C809DAGAC
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ultracapacitors - 335DCN2R7MGJG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
Operating Temperature -40 to 60 C (-40 to 140 F)
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details