KEMET Electronics Corporation Ceramic Capacitors CBR06C809B1GAC

Description
8pF ±0.1pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
8pF ±0.1pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CBR06C809B1GAC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CBR06C809B1GAC-ND
Ceramic Capacitors CBR06C809B1GAC-ND
8pF ±0.1pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

8pF ±0.1pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
8.00Pf 100V Rohs Compliant Kemet - 85AC8285 - Newark, An Avnet Company
Chicago, IL, United States
8.00Pf 100V Rohs Compliant Kemet
85AC8285
8.00Pf 100V Rohs Compliant Kemet 85AC8285
8.00PF 100V ROHS COMPLIANT: YES

8.00PF 100V ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - CBR06C809B1GAC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CBR06C809B1GAC
Ceramic Capacitors CBR06C809B1GAC
CAP CER 8PF 100V NP0 0603

CAP CER 8PF 100V NP0 0603

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - CBR06C809B1GAC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CBR06C809B1GAC
Capacitors - Ceramic Capacitors CBR06C809B1GAC
CAP CER 8PF 100V C0G/NP0 0603

CAP CER 8PF 100V C0G/NP0 0603

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CBR06C809B1GAC-ND 85AC8285 CBR06C809B1GAC CBR06C809B1GAC
Product Name Ceramic Capacitors 8.00Pf 100V Rohs Compliant Kemet Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Ceramic Capacitors - 1763-0402N560F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C124U016CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1908371P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details