KEMET Electronics Corporation Ceramic Capacitors CBR06C729BAGAC

Description
7.2pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
7.2pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-16240-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16240-2-ND
Ceramic Capacitors 399-16240-2-ND
7.2pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

7.2pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16240-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16240-1-ND
Ceramic Capacitors 399-16240-1-ND
7.2pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

7.2pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16240-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16240-6-ND
Ceramic Capacitors 399-16240-6-ND
7.2pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

7.2pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 7.2pF 250V 0.1pF Capacitor
60-CBR06C729BAGAC
SMD 7.2pF 250V 0.1pF Capacitor 60-CBR06C729BAGAC
Cap Ceramic 7.2pF 250V C0G 0.1pF Pad SMD 0603 125°C Low ESR Medical T/R Product overview: CBR06C729BAGAC from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7.2pF, 250V, 0.1pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 7.2pF, 250V, 0.1pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CBR06C729BAGAC can be used for catalog matching and distributor lookup.

Cap Ceramic 7.2pF 250V C0G 0.1pF Pad SMD 0603 125°C Low ESR Medical T/R Product overview: CBR06C729BAGAC from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7.2pF, 250V, 0.1pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 7.2pF, 250V, 0.1pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CBR06C729BAGAC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 7.2Pf, 250V, 0603; Capacitance Kemet - 43AC9042 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 7.2Pf, 250V, 0603; Capacitance Kemet
43AC9042
Cap, 7.2Pf, 250V, 0603; Capacitance Kemet 43AC9042
CAP, 7.2PF, 250V, 0603; Capacitance:7.2pF; Voltage Rating:250V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 7.2PF, 250V, 0603; Capacitance:7.2pF; Voltage Rating:250V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-16240-2-ND 399-16240-6-ND 60-CBR06C729BAGAC 43AC9042
Product Name Ceramic Capacitors Ceramic Capacitors SMD 7.2pF 250V 0.1pF Capacitor Cap, 7.2Pf, 250V, 0603; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 250 volts 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Aluminum Electrolytic Capacitors - 380LX121M500A022-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers