KEMET Electronics Corporation Ceramic Capacitors CBR06C680FAGAC

Description
68pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
68pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-16234-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16234-6-ND
Ceramic Capacitors 399-16234-6-ND
68pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

68pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16234-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16234-2-ND
Ceramic Capacitors 399-16234-2-ND
68pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

68pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16234-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16234-1-ND
Ceramic Capacitors 399-16234-1-ND
68pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

68pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitor - Multilayer - CBR06C680FAGAC - Richardson RFPD
Downers Grove, IL, United States
Ceramic Capacitor - Multilayer
CBR06C680FAGAC
Ceramic Capacitor - Multilayer CBR06C680FAGAC
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Capacitors - Ceramic Capacitors - CBR06C680FAGAC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CBR06C680FAGAC
Capacitors - Ceramic Capacitors CBR06C680FAGAC
CAP CER 68PF 250V C0G/NP0 0603

CAP CER 68PF 250V C0G/NP0 0603

Supplier's Site
Ceramic Capacitors - CBR06C680FAGAC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CBR06C680FAGAC
Ceramic Capacitors CBR06C680FAGAC
CAP CER RF 68PF 250V 1% C0G 0603

CAP CER RF 68PF 250V 1% C0G 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Richardson RFPD Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-16234-6-ND 399-16234-2-ND CBR06C680FAGAC CBR06C680FAGAC CBR06C680FAGAC
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor - Multilayer Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1913064 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - M20U154M5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers