KEMET Electronics Corporation Ceramic Capacitors CBR06C679B5GAC

Description
6.7pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
6.7pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-16231-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16231-6-ND
Ceramic Capacitors 399-16231-6-ND
6.7pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

6.7pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16231-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16231-1-ND
Ceramic Capacitors 399-16231-1-ND
6.7pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

6.7pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16231-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16231-2-ND
Ceramic Capacitors 399-16231-2-ND
6.7pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

6.7pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Cap, 6.7Pf, 50V, 0603; Capacitance Kemet - 43AC9029 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 6.7Pf, 50V, 0603; Capacitance Kemet
43AC9029
Cap, 6.7Pf, 50V, 0603; Capacitance Kemet 43AC9029
CAP, 6.7PF, 50V, 0603; Capacitance:6.7pF; Voltage Rating:50V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification Standard:-;RoHS Compliant: Yes

CAP, 6.7PF, 50V, 0603; Capacitance:6.7pF; Voltage Rating:50V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification Standard:-;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-16231-6-ND 399-16231-1-ND 43AC9029
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 6.7Pf, 50V, 0603; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050523000121FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic - 101C273U025EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details