KEMET Electronics Corporation Ceramic Capacitors CBR06C609CAGAC

Description
6pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
6pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-13251-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-13251-6-ND
Ceramic Capacitors 399-13251-6-ND
6pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

6pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-13251-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-13251-1-ND
Ceramic Capacitors 399-13251-1-ND
6pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

6pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-13251-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-13251-2-ND
Ceramic Capacitors 399-13251-2-ND
6pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

6pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 6pF 250V 0.25pF Capacitor
60-CBR06C609CAGAC
SMD 6pF 250V 0.25pF Capacitor 60-CBR06C609CAGAC
Cap Ceramic 6pF 250V C0G 0.25pF Pad SMD 0603 125°C Low ESR Medical T/R Product overview: CBR06C609CAGAC from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6pF, 250V, 0.25pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6pF, 250V, 0.25pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CBR06C609CAGAC can be used for catalog matching and distributor lookup.

Cap Ceramic 6pF 250V C0G 0.25pF Pad SMD 0603 125°C Low ESR Medical T/R Product overview: CBR06C609CAGAC from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6pF, 250V, 0.25pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6pF, 250V, 0.25pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CBR06C609CAGAC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
6.00Pf 250V Rohs Compliant Kemet - 85AC8112 - Newark, An Avnet Company
Chicago, IL, United States
6.00Pf 250V Rohs Compliant Kemet
85AC8112
6.00Pf 250V Rohs Compliant Kemet 85AC8112
6.00PF 250V ROHS COMPLIANT: YES

6.00PF 250V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-13251-6-ND 399-13251-1-ND 60-CBR06C609CAGAC 85AC8112
Product Name Ceramic Capacitors Ceramic Capacitors SMD 6pF 250V 0.25pF Capacitor 6.00Pf 250V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 106SML035MD4 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1701317 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details