KEMET Electronics Corporation Ceramic Capacitors CBR06C579DAGAC

Description
CAP CER 5.7PF 250V C0G/NP0 0603
Request a Quote Datasheet
Description
CAP CER 5.7PF 250V C0G/NP0 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR06C579DAGACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR06C579DAGACTR-ND
Ceramic Capacitors 399-CBR06C579DAGACTR-ND
CAP CER 5.7PF 250V C0G/NP0 0603

CAP CER 5.7PF 250V C0G/NP0 0603

Buy Now Datasheet
5.70Pf 250V Rohs Compliant Kemet - 85AC8087 - Newark, An Avnet Company
Chicago, IL, United States
5.70Pf 250V Rohs Compliant Kemet
85AC8087
5.70Pf 250V Rohs Compliant Kemet 85AC8087
5.70PF 250V ROHS COMPLIANT: YES

5.70PF 250V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CBR06C579DAGACTR-ND 85AC8087
Product Name Ceramic Capacitors 5.70Pf 250V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011574 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details