KEMET Electronics Corporation Ceramic Capacitors CBR06C508CAGAC

Description
0.5pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.5pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-6177-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-6177-1-ND
Ceramic Capacitors 399-6177-1-ND
0.5pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

0.5pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-6177-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-6177-2-ND
Ceramic Capacitors 399-6177-2-ND
0.5pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

0.5pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-6177-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-6177-6-ND
Ceramic Capacitors 399-6177-6-ND
0.5pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

0.5pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 7697106 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7697106
MLCCs - Multilayer Ceramic Capacitors 7697106
KEMET CBR06C508CAGAC

KEMET CBR06C508CAGAC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 7697106P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7697106P
MLCCs - Multilayer Ceramic Capacitors 7697106P
KEMET CBR06C508CAGAC

KEMET CBR06C508CAGAC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1696583 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1696583
MLCCs - Multilayer Ceramic Capacitors 1696583
KEMET CBR06C508CAGAC

KEMET CBR06C508CAGAC

Supplier's Site
Cap, 0.5Pf, 250V, 0603; Capacitance Kemet - 58T9091 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.5Pf, 250V, 0603; Capacitance Kemet
58T9091
Cap, 0.5Pf, 250V, 0603; Capacitance Kemet 58T9091
CAP, 0.5PF, 250V, 0603; Capacitance:0.5pF; Voltage Rating:250V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 0.5PF, 250V, 0603; Capacitance:0.5pF; Voltage Rating:250V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-6177-1-ND 399-6177-6-ND 7697106 7697106P 58T9091
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, 0.5Pf, 250V, 0603; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; C0G
WVDC 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitor - Multilayer - M15G101J2-FTR - Richardson RFPD
Specs
Technology Multilayer
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1763-0504B103K500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details