KEMET Electronics Corporation Ceramic Capacitors CBR06C489A5GAC

Description
CAP CER 4.8PF 50V C0G/NP0 0603
Request a Quote Datasheet
Description
CAP CER 4.8PF 50V C0G/NP0 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR06C489A5GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR06C489A5GACTR-ND
Ceramic Capacitors 399-CBR06C489A5GACTR-ND
CAP CER 4.8PF 50V C0G/NP0 0603

CAP CER 4.8PF 50V C0G/NP0 0603

Buy Now Datasheet
4.80Pf 50.0V Rohs Compliant Kemet - 85AC8004 - Newark, An Avnet Company
Chicago, IL, United States
4.80Pf 50.0V Rohs Compliant Kemet
85AC8004
4.80Pf 50.0V Rohs Compliant Kemet 85AC8004
4.80PF 50.0V ROHS COMPLIANT: YES

4.80PF 50.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CBR06C489A5GACTR-ND 85AC8004
Product Name Ceramic Capacitors 4.80Pf 50.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Aluminum Polymer Capacitor - 157XMPL2R5MG28 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers