KEMET Electronics Corporation Ceramic Capacitors CBR06C439C5GAC

Description
4.3pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
4.3pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR06C439C5GACCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR06C439C5GACCT-ND
Ceramic Capacitors 399-CBR06C439C5GACCT-ND
4.3pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

4.3pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-CBR06C439C5GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR06C439C5GACTR-ND
Ceramic Capacitors 399-CBR06C439C5GACTR-ND
4.3pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

4.3pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-CBR06C439C5GACDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR06C439C5GACDKR-ND
Ceramic Capacitors 399-CBR06C439C5GACDKR-ND
CAP CER 4.3PF 50V C0G/NP0 0603

CAP CER 4.3PF 50V C0G/NP0 0603

Buy Now Datasheet
4.30Pf 50.0V Rohs Compliant Kemet - 85AC7968 - Newark, An Avnet Company
Chicago, IL, United States
4.30Pf 50.0V Rohs Compliant Kemet
85AC7968
4.30Pf 50.0V Rohs Compliant Kemet 85AC7968
4.30PF 50.0V ROHS COMPLIANT: YES

4.30PF 50.0V ROHS COMPLIANT: YES

Supplier's Site
Cap, 4.3Pf, 50V, 0603 Rohs Compliant Kemet - 32AK4838 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.3Pf, 50V, 0603 Rohs Compliant Kemet
32AK4838
Cap, 4.3Pf, 50V, 0603 Rohs Compliant Kemet 32AK4838
CAP, 4.3PF, 50V, 0603 ROHS COMPLIANT: YES

CAP, 4.3PF, 50V, 0603 ROHS COMPLIANT: YES

Supplier's Site
Cap, 4.3Pf, 50V, 0603; Capacitance Kemet - 64AJ3969 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.3Pf, 50V, 0603; Capacitance Kemet
64AJ3969
Cap, 4.3Pf, 50V, 0603; Capacitance Kemet 64AJ3969
CAP, 4.3PF, 50V, 0603; Capacitance:4.3pF; Voltage Rating:50V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 4.3PF, 50V, 0603; Capacitance:4.3pF; Voltage Rating:50V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-CBR06C439C5GACCT-ND 399-CBR06C439C5GACDKR-ND 85AC7968 64AJ3969
Product Name Ceramic Capacitors Ceramic Capacitors 4.30Pf 50.0V Rohs Compliant Kemet Cap, 4.3Pf, 50V, 0603; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C1210C104K1RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers