KEMET Electronics Corporation Ceramic Capacitors CBR06C349BAGAC

Description
3.4pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
3.4pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-16172-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16172-6-ND
Ceramic Capacitors 399-16172-6-ND
3.4pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

3.4pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16172-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16172-1-ND
Ceramic Capacitors 399-16172-1-ND
3.4pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

3.4pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16172-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16172-2-ND
Ceramic Capacitors 399-16172-2-ND
3.4pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

3.4pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Cap, 3.4Pf, 250V, 0603; Capacitance Kemet - 43AC8947 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3.4Pf, 250V, 0603; Capacitance Kemet
43AC8947
Cap, 3.4Pf, 250V, 0603; Capacitance Kemet 43AC8947
CAP, 3.4PF, 250V, 0603; Capacitance:3.4pF; Voltage Rating:250V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 3.4PF, 250V, 0603; Capacitance:3.4pF; Voltage Rating:250V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - CBR06C349BAGAC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CBR06C349BAGAC
Ceramic Capacitors CBR06C349BAGAC
CAP CER RF 3.4PF 250V +/-0.1 PF

CAP CER RF 3.4PF 250V +/-0.1 PF

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-16172-6-ND 399-16172-1-ND 43AC8947 CBR06C349BAGAC
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 3.4Pf, 250V, 0603; Capacitance Kemet Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 250 volts 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100121JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminum Electrolytic - 101C303U025AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details