KEMET Electronics Corporation Ceramic Capacitors CBR06C329C5GAC

Description
CAP CER 3.2PF 50V C0G/NP0 0603
Request a Quote Datasheet
Description
CAP CER 3.2PF 50V C0G/NP0 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR06C329C5GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR06C329C5GACTR-ND
Ceramic Capacitors 399-CBR06C329C5GACTR-ND
CAP CER 3.2PF 50V C0G/NP0 0603

CAP CER 3.2PF 50V C0G/NP0 0603

Buy Now Datasheet
3.20Pf 50.0V Rohs Compliant Kemet - 85AC7862 - Newark, An Avnet Company
Chicago, IL, United States
3.20Pf 50.0V Rohs Compliant Kemet
85AC7862
3.20Pf 50.0V Rohs Compliant Kemet 85AC7862
3.20PF 50.0V ROHS COMPLIANT: YES

3.20PF 50.0V ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Ceramic Capacitors - CBR06C329C5GAC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CBR06C329C5GAC
Capacitors - Ceramic Capacitors CBR06C329C5GAC
CAP CER 3.2PF 50V C0G/NP0 0603

CAP CER 3.2PF 50V C0G/NP0 0603

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 399-CBR06C329C5GACTR-ND 85AC7862 CBR06C329C5GAC
Product Name Ceramic Capacitors 3.20Pf 50.0V Rohs Compliant Kemet Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100330JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - C0805C104K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details