KEMET Electronics Corporation MLCCs - Multilayer Ceramic Capacitors CBR06C220JAGAC

Description
KEMET CBR06C220JAGAC
Request a Quote Datasheet
Description
KEMET CBR06C220JAGAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 7697137 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7697137
MLCCs - Multilayer Ceramic Capacitors 7697137
KEMET CBR06C220JAGAC

KEMET CBR06C220JAGAC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 7697137P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7697137P
MLCCs - Multilayer Ceramic Capacitors 7697137P
KEMET CBR06C220JAGAC

KEMET CBR06C220JAGAC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1696592 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1696592
MLCCs - Multilayer Ceramic Capacitors 1696592
KEMET CBR06C220JAGAC

KEMET CBR06C220JAGAC

Supplier's Site
Ceramic Capacitors - 399-6187-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-6187-6-ND
Ceramic Capacitors 399-6187-6-ND
22pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

22pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-6187-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-6187-1-ND
Ceramic Capacitors 399-6187-1-ND
22pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

22pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-6187-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-6187-2-ND
Ceramic Capacitors 399-6187-2-ND
22pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

22pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
CAP CER 22PF 250V C0G/NP0 0603 - 417-CBR06C220JAGAC - Utmel Electronic Limited
Hong Kong, China
CAP CER 22PF 250V C0G/NP0 0603
417-CBR06C220JAGAC
CAP CER 22PF 250V C0G/NP0 0603 417-CBR06C220JAGAC
CAP CER 22PF 250V C0G/NP0 0603

CAP CER 22PF 250V C0G/NP0 0603

Supplier's Site
Ceramic Capacitors - CBR06C220JAGAC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CBR06C220JAGAC
Ceramic Capacitors CBR06C220JAGAC
CAP CER 22PF 250V C0G/NP0 0603

CAP CER 22PF 250V C0G/NP0 0603

Supplier's Site Datasheet
Cap, 22Pf, 250V, 5%, 0603; Capacitance Kemet - 58T9082 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Pf, 250V, 5%, 0603; Capacitance Kemet
58T9082
Cap, 22Pf, 250V, 5%, 0603; Capacitance Kemet 58T9082
CAP, 22PF, 250V, 5%, 0603; Capacitance:22pF; Voltage Rating:250V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 22PF, 250V, 5%, 0603; Capacitance:22pF; Voltage Rating:250V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7697137 7697137P 399-6187-6-ND 399-6187-1-ND 417-CBR06C220JAGAC CBR06C220JAGAC 58T9082
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors CAP CER 22PF 250V C0G/NP0 0603 Ceramic Capacitors Cap, 22Pf, 250V, 5%, 0603; Capacitance Kemet
Technology Multilayer Multilayer Film Capacitors; Ultracapacitor
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition; C0G Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic Ceramic Composition
Capacitance Range 2.20E-5 microF 2.20E-5 microF 2.20E-5 microF 2.20E-5 microF
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701249 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Ultracapacitors - DSF165Q9R0JSE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers