KEMET Electronics Corporation Ceramic Capacitors CBR06C200FAGAC

Description
20pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
20pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-8840-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8840-6-ND
Ceramic Capacitors 399-8840-6-ND
20pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

20pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-8840-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8840-2-ND
Ceramic Capacitors 399-8840-2-ND
20pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

20pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-8840-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8840-1-ND
Ceramic Capacitors 399-8840-1-ND
20pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

20pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Cap, 20Pf, 250V, 1%, 0603; Capacitance Kemet - 27AC1409 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 20Pf, 250V, 1%, 0603; Capacitance Kemet
27AC1409
Cap, 20Pf, 250V, 1%, 0603; Capacitance Kemet 27AC1409
CAP, 20PF, 250V, 1%, 0603; Capacitance:20pF; Voltage Rating:250V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 20PF, 250V, 1%, 0603; Capacitance:20pF; Voltage Rating:250V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor, Rf, C0G, 20Pf, 250V, 0603; Capacitance Kemet - 96Y6835 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Rf, C0G, 20Pf, 250V, 0603; Capacitance Kemet
96Y6835
Capacitor, Rf, C0G, 20Pf, 250V, 0603; Capacitance Kemet 96Y6835
CAPACITOR, RF, C0G, 20PF, 250V, 0603; Capacitance:20pF; Voltage Rating:250V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Series Name:HiQ-CBR RoHS Compliant: Yes

CAPACITOR, RF, C0G, 20PF, 250V, 0603; Capacitance:20pF; Voltage Rating:250V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Series Name:HiQ-CBR RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-8840-6-ND 399-8840-2-ND 27AC1409
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 20Pf, 250V, 1%, 0603; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C363U030AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1608-05052500P800BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details