CAP CER 1.7PF 50V C0G/NP0 0603
CAP CER 1.7PF 50V C0G/NP0 0603
CAP CER 1.7PF 50V C0G/NP0 0603
RF CAPACITOR, 1.7PF, 50V, 125DEG C, 0603; Capacitance:1.7pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:HiQ-CBR Automotive Series RoHS Compliant: Yes
RF CAPACITOR, 1.7PF, 50V, 125DEG C, 0603 ROHS COMPLIANT: YES
CBR 0603 1.7PF 50VDC 0.10 PF ROHS COMPLIANT: YES
| DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-CBR06C179B5GACAUTOCT-ND | 399-CBR06C179B5GACAUTODKR-ND | 61AK1052 | 54AK5407 | 52AK8115 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Rf Capacitor, 1.7Pf, 50V, 125Deg C, 0603; Capacitance Kemet | Rf Capacitor, 1.7Pf, 50V, 125Deg C, 0603 Rohs Compliant Kemet | Cbr 0603 1.7Pf 50Vdc 0.10 Pf Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Applications | High Frequency; RF / Microwave; Automotive | High Frequency; RF / Microwave; Automotive | RF / Microwave | RF / Microwave | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |||
| WVDC | 50 volts | 50 volts | 50 volts |