KEMET Electronics Corporation Ceramic Capacitors CBR06C160G5GAC

Description
16pF ±2% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
16pF ±2% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CBR06C160G5GAC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CBR06C160G5GAC-ND
Ceramic Capacitors CBR06C160G5GAC-ND
16pF ±2% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

16pF ±2% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CBR06C160G5GAC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CBR06C160G5GAC
Capacitors - Ceramic Capacitors CBR06C160G5GAC
CAP CER 16PF 50V C0G/NP0 0603

CAP CER 16PF 50V C0G/NP0 0603

Supplier's Site
16.0Pf 50.0V Rohs Compliant Kemet - 85AC7701 - Newark, An Avnet Company
Chicago, IL, United States
16.0Pf 50.0V Rohs Compliant Kemet
85AC7701
16.0Pf 50.0V Rohs Compliant Kemet 85AC7701
16.0PF 50.0V ROHS COMPLIANT: YES

16.0PF 50.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number CBR06C160G5GAC-ND CBR06C160G5GAC 85AC7701
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 16.0Pf 50.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100391FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Film Paper Film Capacitors - 106K100CB4G-FS - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers