KEMET Electronics Corporation Ceramic Capacitors CBR06C149BAGAC

Description
1.4pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
1.4pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-16146-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16146-2-ND
Ceramic Capacitors 399-16146-2-ND
1.4pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1.4pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - CBR06C149BAGAC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CBR06C149BAGAC
Ceramic Capacitors CBR06C149BAGAC
CAP CER RF 1.4PF 250V +/-0.1 PF

CAP CER RF 1.4PF 250V +/-0.1 PF

Supplier's Site Datasheet
Cap, 1.4Pf, 250V, 0603; Capacitance Kemet - 43AC8895 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1.4Pf, 250V, 0603; Capacitance Kemet
43AC8895
Cap, 1.4Pf, 250V, 0603; Capacitance Kemet 43AC8895
CAP, 1.4PF, 250V, 0603; Capacitance:1.4pF; Voltage Rating:250V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 1.4PF, 250V, 0603; Capacitance:1.4pF; Voltage Rating:250V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-16146-2-ND CBR06C149BAGAC 43AC8895
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 1.4Pf, 250V, 0603; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 157AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0504N101G101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details