KEMET Electronics Corporation Ceramic Capacitors CBR06C120J5GACAUTO

Description
CAP CER 12PF 50V C0G/NP0 0603
Request a Quote Datasheet
Description
CAP CER 12PF 50V C0G/NP0 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR06C120J5GACAUTOCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 12PF 50V C0G/NP0 0603

CAP CER 12PF 50V C0G/NP0 0603

Buy Now Datasheet
Ceramic Capacitors - 399-CBR06C120J5GACAUTODKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 12PF 50V C0G/NP0 0603

CAP CER 12PF 50V C0G/NP0 0603

Buy Now Datasheet
Ceramic Capacitors - 399-CBR06C120J5GACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 12PF 50V C0G/NP0 0603

CAP CER 12PF 50V C0G/NP0 0603

Buy Now Datasheet
Rf Capacitor, 12Pf, 50V, 125Deg C, 0603; Capacitance Kemet - 61AK1045 - Newark, An Avnet Company
Chicago, IL, United States
Rf Capacitor, 12Pf, 50V, 125Deg C, 0603; Capacitance Kemet
61AK1045
Rf Capacitor, 12Pf, 50V, 125Deg C, 0603; Capacitance Kemet 61AK1045
RF CAPACITOR, 12PF, 50V, 125DEG C, 0603; Capacitance:12pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:HiQ-CBR Automotive Series RoHS Compliant: Yes

RF CAPACITOR, 12PF, 50V, 125DEG C, 0603; Capacitance:12pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:HiQ-CBR Automotive Series RoHS Compliant: Yes

Supplier's Site
Cbr 0603 12Pf 50Vdc 5 Rohs Compliant Kemet - 52AK8108 - Newark, An Avnet Company
Chicago, IL, United States
Cbr 0603 12Pf 50Vdc 5 Rohs Compliant Kemet
52AK8108
Cbr 0603 12Pf 50Vdc 5 Rohs Compliant Kemet 52AK8108
CBR 0603 12PF 50VDC 5 ROHS COMPLIANT: YES

CBR 0603 12PF 50VDC 5 ROHS COMPLIANT: YES

Supplier's Site
Rf Capacitor, 12Pf, 50V, 125Deg C, 0603 Rohs Compliant Kemet - 57AK9327 - Newark, An Avnet Company
Chicago, IL, United States
Rf Capacitor, 12Pf, 50V, 125Deg C, 0603 Rohs Compliant Kemet
57AK9327
Rf Capacitor, 12Pf, 50V, 125Deg C, 0603 Rohs Compliant Kemet 57AK9327
RF CAPACITOR, 12PF, 50V, 125DEG C, 0603 ROHS COMPLIANT: YES

RF CAPACITOR, 12PF, 50V, 125DEG C, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-CBR06C120J5GACAUTOCT-ND 399-CBR06C120J5GACAUTODKR-ND 61AK1045 52AK8108 57AK9327
Product Name Ceramic Capacitors Ceramic Capacitors Rf Capacitor, 12Pf, 50V, 125Deg C, 0603; Capacitance Kemet Cbr 0603 12Pf 50Vdc 5 Rohs Compliant Kemet Rf Capacitor, 12Pf, 50V, 125Deg C, 0603 Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave; Automotive High Frequency; RF / Microwave; Automotive RF / Microwave RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C174U040DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701273 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details