KEMET Electronics Corporation Ceramic Capacitors CBR06C119AAGAC

Description
CAP CER 1.1PF 250V C0G/NP0 0603
Request a Quote Datasheet
Description
CAP CER 1.1PF 250V C0G/NP0 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR06C119AAGACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR06C119AAGACTR-ND
Ceramic Capacitors 399-CBR06C119AAGACTR-ND
CAP CER 1.1PF 250V C0G/NP0 0603

CAP CER 1.1PF 250V C0G/NP0 0603

Buy Now Datasheet
1.10Pf 250V Rohs Compliant Kemet - 85AC7646 - Newark, An Avnet Company
Chicago, IL, United States
1.10Pf 250V Rohs Compliant Kemet
85AC7646
1.10Pf 250V Rohs Compliant Kemet 85AC7646
1.10PF 250V ROHS COMPLIANT: YES

1.10PF 250V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CBR06C119AAGACTR-ND 85AC7646
Product Name Ceramic Capacitors 1.10Pf 250V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C394U7R5BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525000360GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details