KEMET Electronics Corporation Ceramic Capacitors CBR06C110FAGAC

Description
11pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
11pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-8787-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8787-6-ND
Ceramic Capacitors 399-8787-6-ND
11pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

11pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-8787-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8787-2-ND
Ceramic Capacitors 399-8787-2-ND
11pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

11pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-8787-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8787-1-ND
Ceramic Capacitors 399-8787-1-ND
11pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

11pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Cap, 11Pf, 250V, 1%, 0603; Capacitance Kemet - 43AC8885 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 11Pf, 250V, 1%, 0603; Capacitance Kemet
43AC8885
Cap, 11Pf, 250V, 1%, 0603; Capacitance Kemet 43AC8885
CAP, 11PF, 250V, 1%, 0603; Capacitance:11pF; Voltage Rating:250V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 11PF, 250V, 1%, 0603; Capacitance:11pF; Voltage Rating:250V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-8787-6-ND 399-8787-2-ND 43AC8885
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 11Pf, 250V, 1%, 0603; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504B333J250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Aluminum Electrolytic - 101C374U010CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details