KEMET Electronics Corporation Ceramic Capacitors CBR06C109CAGAC

Description
1pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
1pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CBR06C109CAGAC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CBR06C109CAGAC-ND
Ceramic Capacitors CBR06C109CAGAC-ND
1pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
1.00Pf 250V Rohs Compliant Kemet - 85AC7636 - Newark, An Avnet Company
Chicago, IL, United States
1.00Pf 250V Rohs Compliant Kemet
85AC7636
1.00Pf 250V Rohs Compliant Kemet 85AC7636
1.00PF 250V ROHS COMPLIANT: YES

1.00PF 250V ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Ceramic Capacitors - CBR06C109CAGAC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CBR06C109CAGAC
Capacitors - Ceramic Capacitors CBR06C109CAGAC
CAP CER 1PF 250V C0G/NP0 0603

CAP CER 1PF 250V C0G/NP0 0603

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number CBR06C109CAGAC-ND 85AC7636 CBR06C109CAGAC
Product Name Ceramic Capacitors 1.00Pf 250V Rohs Compliant Kemet Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100560KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Polymer - 336XMPL020MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Film Capacitors - 1725642 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers