KEMET Electronics Corporation Ceramic Capacitors CBR06C100JAGAC

Description
10pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
10pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-6183-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-6183-1-ND
Ceramic Capacitors 399-6183-1-ND
10pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

10pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-6183-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-6183-6-ND
Ceramic Capacitors 399-6183-6-ND
10pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

10pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-6183-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-6183-2-ND
Ceramic Capacitors 399-6183-2-ND
10pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

10pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 7697128 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7697128
MLCCs - Multilayer Ceramic Capacitors 7697128
KEMET CBR06C100JAGAC

KEMET CBR06C100JAGAC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1696589 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1696589
MLCCs - Multilayer Ceramic Capacitors 1696589
KEMET CBR06C100JAGAC

KEMET CBR06C100JAGAC

Supplier's Site
Cap, 10Pf, 250V, 5%, 0603, Reel; Capacitance Kemet - 12AC0145 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Pf, 250V, 5%, 0603, Reel; Capacitance Kemet
12AC0145
Cap, 10Pf, 250V, 5%, 0603, Reel; Capacitance Kemet 12AC0145
CAP, 10PF, 250V, 5%, 0603, REEL; Capacitance:10pF; Voltage Rating:250V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 10PF, 250V, 5%, 0603, REEL; Capacitance:10pF; Voltage Rating:250V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Pf, 250V, 5%, 0603; Capacitance Kemet - 58T9077 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Pf, 250V, 5%, 0603; Capacitance Kemet
58T9077
Cap, 10Pf, 250V, 5%, 0603; Capacitance Kemet 58T9077
CAP, 10PF, 250V, 5%, 0603; Capacitance:10pF; Voltage Rating:250V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 10PF, 250V, 5%, 0603; Capacitance:10pF; Voltage Rating:250V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-6183-1-ND 399-6183-6-ND 7697128 12AC0145
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, 10Pf, 250V, 5%, 0603, Reel; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 205K100CS4G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details