KEMET Electronics Corporation Ceramic Capacitors CBR06C100FAGAC

Description
10pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
10pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-13311-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-13311-1-ND
Ceramic Capacitors 399-13311-1-ND
10pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

10pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-13311-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-13311-6-ND
Ceramic Capacitors 399-13311-6-ND
10pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

10pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-13311-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-13311-2-ND
Ceramic Capacitors 399-13311-2-ND
10pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

10pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Cap, 10Pf, 250V, 1%, 0603; Capacitance Kemet - 43AC8880 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Pf, 250V, 1%, 0603; Capacitance Kemet
43AC8880
Cap, 10Pf, 250V, 1%, 0603; Capacitance Kemet 43AC8880
CAP, 10PF, 250V, 1%, 0603; Capacitance:10pF; Voltage Rating:250V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 10PF, 250V, 1%, 0603; Capacitance:10pF; Voltage Rating:250V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-13311-1-ND 399-13311-6-ND 43AC8880
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 10Pf, 250V, 1%, 0603; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C523U050EF1BS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 0603J0100470FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Film Capacitors - 1725730 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details