KEMET Electronics Corporation Cap, 0.7Pf, 250V, 0505; Capacitance Kemet CBR05C708BAGAC

Description
CAP, 0.7PF, 250V, 0505; Capacitance:0.7pF; Voltage Rating:250V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0505 [1414 Metric]; Automotive Qualification RoHS Compliant: Yes
Datasheet
Description
CAP, 0.7PF, 250V, 0505; Capacitance:0.7pF; Voltage Rating:250V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0505 [1414 Metric]; Automotive Qualification RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.7Pf, 250V, 0505; Capacitance Kemet - 81Y5938 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.7Pf, 250V, 0505; Capacitance Kemet
81Y5938
Cap, 0.7Pf, 250V, 0505; Capacitance Kemet 81Y5938
CAP, 0.7PF, 250V, 0505; Capacitance:0.7pF; Voltage Rating:250V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0505 [1414 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 0.7PF, 250V, 0505; Capacitance:0.7pF; Voltage Rating:250V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0505 [1414 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - CBR05C708BAGAC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CBR05C708BAGAC
Ceramic Capacitors CBR05C708BAGAC
CAP CER 0.7PF 250V C0G/NP0 0505

CAP CER 0.7PF 250V C0G/NP0 0505

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 81Y5938 CBR05C708BAGAC
Product Name Cap, 0.7Pf, 250V, 0505; Capacitance Kemet Ceramic Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Operating Temperature ? to 125 C (? to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 7.00E-7 microF 7.00E-7 microF
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525001P50BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Film Capacitors - 1725490 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details