KEMET Electronics Corporation Ceramic Capacitors CBR04C939B5GAC

Description
9.3pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
9.3pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-16131-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16131-1-ND
Ceramic Capacitors 399-16131-1-ND
9.3pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

9.3pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16131-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16131-2-ND
Ceramic Capacitors 399-16131-2-ND
9.3pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

9.3pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16131-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16131-6-ND
Ceramic Capacitors 399-16131-6-ND
9.3pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

9.3pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - CBR04C939B5GAC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CBR04C939B5GAC
Ceramic Capacitors CBR04C939B5GAC
CAP CER RF 9.3PF 50V +/-0.1 PF C

CAP CER RF 9.3PF 50V +/-0.1 PF C

Supplier's Site Datasheet
Cap, 9.3Pf, 50V, 0402; Capacitance Kemet - 43AC8873 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 9.3Pf, 50V, 0402; Capacitance Kemet
43AC8873
Cap, 9.3Pf, 50V, 0402; Capacitance Kemet 43AC8873
CAP, 9.3PF, 50V, 0402; Capacitance:9.3pF; Voltage Rating:50V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification Standard:-;RoHS Compliant: Yes

CAP, 9.3PF, 50V, 0402; Capacitance:9.3pF; Voltage Rating:50V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification Standard:-;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-16131-1-ND 399-16131-6-ND CBR04C939B5GAC 43AC8873
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 9.3Pf, 50V, 0402; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525003P30HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C143U063AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details