KEMET Electronics Corporation Ceramic Capacitors CBR04C909C1GAC

Description
9pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
9pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CBR04C909C1GAC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CBR04C909C1GAC-ND
Ceramic Capacitors CBR04C909C1GAC-ND
9pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

9pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
9.00Pf 100V Rohs Compliant Kemet - 85AC7215 - Newark, An Avnet Company
Chicago, IL, United States
9.00Pf 100V Rohs Compliant Kemet
85AC7215
9.00Pf 100V Rohs Compliant Kemet 85AC7215
9.00PF 100V ROHS COMPLIANT: YES

9.00PF 100V ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Ceramic Capacitors - CBR04C909C1GAC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CBR04C909C1GAC
Capacitors - Ceramic Capacitors CBR04C909C1GAC
CAP CER 9PF 100V C0G/NP0 0402

CAP CER 9PF 100V C0G/NP0 0402

Supplier's Site
Ceramic Capacitors - CBR04C909C1GAC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CBR04C909C1GAC
Ceramic Capacitors CBR04C909C1GAC
CAP CER 9PF 100V NP0 0402

CAP CER 9PF 100V NP0 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CBR04C909C1GAC-ND 85AC7215 CBR04C909C1GAC CBR04C909C1GAC
Product Name Ceramic Capacitors 9.00Pf 100V Rohs Compliant Kemet Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH620J-8ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 336AXZ035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers