KEMET Electronics Corporation Ceramic Capacitors CBR04C908B3GAC

Description
CAP CER 0.9PF 25V C0G/NP0 0402
Request a Quote Datasheet
Description
CAP CER 0.9PF 25V C0G/NP0 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR04C908B3GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR04C908B3GACTR-ND
Ceramic Capacitors 399-CBR04C908B3GACTR-ND
CAP CER 0.9PF 25V C0G/NP0 0402

CAP CER 0.9PF 25V C0G/NP0 0402

Buy Now Datasheet
.900Pf 25.0V Rohs Compliant Kemet - 85AC7209 - Newark, An Avnet Company
Chicago, IL, United States
.900Pf 25.0V Rohs Compliant Kemet
85AC7209
.900Pf 25.0V Rohs Compliant Kemet 85AC7209
.900PF 25.0V ROHS COMPLIANT: YES

.900PF 25.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CBR04C908B3GACTR-ND 85AC7209
Product Name Ceramic Capacitors .900Pf 25.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C552U040AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100332KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers