KEMET Electronics Corporation Ceramic Capacitors CBR04C908B1GAC

Description
0.9pF ±0.1pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.9pF ±0.1pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-8844-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8844-1-ND
Ceramic Capacitors 399-8844-1-ND
0.9pF ±0.1pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

0.9pF ±0.1pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-8844-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8844-2-ND
Ceramic Capacitors 399-8844-2-ND
0.9pF ±0.1pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

0.9pF ±0.1pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-8844-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8844-6-ND
Ceramic Capacitors 399-8844-6-ND
0.9pF ±0.1pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

0.9pF ±0.1pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
.900Pf 100V Rohs Compliant Kemet - 85AC7207 - Newark, An Avnet Company
Chicago, IL, United States
.900Pf 100V Rohs Compliant Kemet
85AC7207
.900Pf 100V Rohs Compliant Kemet 85AC7207
.900PF 100V ROHS COMPLIANT: YES

.900PF 100V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-8844-1-ND 399-8844-6-ND 85AC7207
Product Name Ceramic Capacitors Ceramic Capacitors .900Pf 100V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - CK06BX184K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details