KEMET Electronics Corporation Ceramic Capacitors CBR04C899B5GAC

Description
8.9pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
8.9pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-16128-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16128-1-ND
Ceramic Capacitors 399-16128-1-ND
8.9pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

8.9pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16128-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16128-6-ND
Ceramic Capacitors 399-16128-6-ND
8.9pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

8.9pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16128-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16128-2-ND
Ceramic Capacitors 399-16128-2-ND
8.9pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

8.9pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Cap, 8.9Pf, 50V, 0402; Capacitance Kemet - 43AC8869 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 8.9Pf, 50V, 0402; Capacitance Kemet
43AC8869
Cap, 8.9Pf, 50V, 0402; Capacitance Kemet 43AC8869
CAP, 8.9PF, 50V, 0402; Capacitance:8.9pF; Voltage Rating:50V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification Standard:-;RoHS Compliant: Yes

CAP, 8.9PF, 50V, 0402; Capacitance:8.9pF; Voltage Rating:50V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification Standard:-;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-16128-1-ND 399-16128-6-ND 43AC8869
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 8.9Pf, 50V, 0402; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701043 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic Capacitors - 227AVD016MEL-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers