KEMET Electronics Corporation Ceramic Capacitors CBR04C879D2GAC

Description
CAP CER 8.7PF 200V C0G/NP0 0402
Request a Quote Datasheet
Description
CAP CER 8.7PF 200V C0G/NP0 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR04C879D2GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR04C879D2GACTR-ND
Ceramic Capacitors 399-CBR04C879D2GACTR-ND
CAP CER 8.7PF 200V C0G/NP0 0402

CAP CER 8.7PF 200V C0G/NP0 0402

Buy Now Datasheet
8.70Pf 200V Rohs Compliant Kemet - 85AC7189 - Newark, An Avnet Company
Chicago, IL, United States
8.70Pf 200V Rohs Compliant Kemet
85AC7189
8.70Pf 200V Rohs Compliant Kemet 85AC7189
8.70PF 200V ROHS COMPLIANT: YES

8.70PF 200V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CBR04C879D2GACTR-ND 85AC7189
Product Name Ceramic Capacitors 8.70Pf 200V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Ceramic Capacitors - M39014/021359 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1763-0402N3R3C500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers