KEMET Electronics Corporation Ceramic Capacitors CBR04C839C2GAC

Description
CAP CER 8.3PF 200V C0G/NP0 0402
Request a Quote Datasheet
Description
CAP CER 8.3PF 200V C0G/NP0 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR04C839C2GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR04C839C2GACTR-ND
Ceramic Capacitors 399-CBR04C839C2GACTR-ND
CAP CER 8.3PF 200V C0G/NP0 0402

CAP CER 8.3PF 200V C0G/NP0 0402

Buy Now Datasheet
8.30Pf 200V Rohs Compliant Kemet - 85AC7163 - Newark, An Avnet Company
Chicago, IL, United States
8.30Pf 200V Rohs Compliant Kemet
85AC7163
8.30Pf 200V Rohs Compliant Kemet 85AC7163
8.30PF 200V ROHS COMPLIANT: YES

8.30PF 200V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CBR04C839C2GACTR-ND 85AC7163
Product Name Ceramic Capacitors 8.30Pf 200V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100681FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 338-1970-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers