KEMET Electronics Corporation Ceramic Capacitors CBR04C829C1GAC

Description
8.2pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
8.2pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CBR04C829C1GAC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CBR04C829C1GAC-ND
Ceramic Capacitors CBR04C829C1GAC-ND
8.2pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

8.2pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
8.20Pf 100V Rohs Compliant Kemet - 85AC7155 - Newark, An Avnet Company
Chicago, IL, United States
8.20Pf 100V Rohs Compliant Kemet
85AC7155
8.20Pf 100V Rohs Compliant Kemet 85AC7155
8.20PF 100V ROHS COMPLIANT: YES

8.20PF 100V ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Ceramic Capacitors - CBR04C829C1GAC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CBR04C829C1GAC
Capacitors - Ceramic Capacitors CBR04C829C1GAC
CAP CER 8.2PF 100V C0G/NP0 0402

CAP CER 8.2PF 100V C0G/NP0 0402

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number CBR04C829C1GAC-ND 85AC7155 CBR04C829C1GAC
Product Name Ceramic Capacitors 8.20Pf 100V Rohs Compliant Kemet Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Ceramic Capacitors - 1761-0504B203K101PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 336SMH035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Film Capacitors - 1725635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details