KEMET Electronics Corporation Ceramic Capacitors CBR04C809D2GAC

Description
CAP CER 8PF 200V C0G/NP0 0402
Request a Quote Datasheet
Description
CAP CER 8PF 200V C0G/NP0 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR04C809D2GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR04C809D2GACTR-ND
Ceramic Capacitors 399-CBR04C809D2GACTR-ND
CAP CER 8PF 200V C0G/NP0 0402

CAP CER 8PF 200V C0G/NP0 0402

Buy Now Datasheet
8.00Pf 200V Rohs Compliant Kemet - 85AC7143 - Newark, An Avnet Company
Chicago, IL, United States
8.00Pf 200V Rohs Compliant Kemet
85AC7143
8.00Pf 200V Rohs Compliant Kemet 85AC7143
8.00PF 200V ROHS COMPLIANT: YES

8.00PF 200V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CBR04C809D2GACTR-ND 85AC7143
Product Name Ceramic Capacitors 8.00Pf 200V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 227SVL035MGW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Ceramic Capacitors - 0603J0101P00CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers