KEMET Electronics Corporation Ceramic Capacitors CBR04C809D1GAC

Description
8pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
8pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-8848-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8848-1-ND
Ceramic Capacitors 399-8848-1-ND
8pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

8pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-8848-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8848-2-ND
Ceramic Capacitors 399-8848-2-ND
8pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

8pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-8848-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8848-6-ND
Ceramic Capacitors 399-8848-6-ND
8pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

8pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - CBR04C809D1GAC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CBR04C809D1GAC
Ceramic Capacitors CBR04C809D1GAC
CAP CER 8PF 100V C0G/NP0 0402

CAP CER 8PF 100V C0G/NP0 0402

Supplier's Site Datasheet
8.00Pf 100V Rohs Compliant Kemet - 18X4594 - Newark, An Avnet Company
Chicago, IL, United States
8.00Pf 100V Rohs Compliant Kemet
18X4594
8.00Pf 100V Rohs Compliant Kemet 18X4594
8.00PF 100V ROHS COMPLIANT: YES

8.00PF 100V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-8848-1-ND 399-8848-6-ND CBR04C809D1GAC 18X4594
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors 8.00Pf 100V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details